United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ160ELL331MH12D

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1928-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1928-ND
Aluminum Electrolytic Capacitors 565-1928-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7567749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7567749
Aluminium Capacitors 7567749
CHEMI-CON ELXZ160ELL331MH12D Capacitor

CHEMI-CON ELXZ160ELL331MH12D Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con - 23K4193 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con
23K4193
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con 23K4193
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXZ160ELL331MH12D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ160ELL331MH12D
Capacitors - Aluminum Electrolytic Capacitors ELXZ160ELL331MH12D
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-1928-ND 7567749 23K4193 ELXZ160ELL331MH12D
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers