Capacitors
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 820UF 20% 63V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 63V; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-ELXY630ELL821ML35S | 565-1871-ND | ELXY630ELL821ML35S | 23K4156 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 820Uf, 63V; Capacitance United Chemi-Con |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |