United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV800ELL151MJ30S

Description
150µF 80V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 80V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXV800ELL151MJ30S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXV800ELL151MJ30S-ND
Aluminum Electrolytic Capacitors 565-ELXV800ELL151MJ30S-ND
150µF 80V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 80V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXV800ELL151MJ30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXV800ELL151MJ30S
Aluminum Electrolytic Capacitors 1202-ELXV800ELL151MJ30S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitor Alum Elec 150Uf, 80V, 20%, Radial; Capacitance United Chemi-Con - 34M3883 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 80V, 20%, Radial; Capacitance United Chemi-Con
34M3883
Capacitor Alum Elec 150Uf, 80V, 20%, Radial; Capacitance United Chemi-Con 34M3883
CAPACITOR ALUM ELEC 150UF, 80V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 150UF, 80V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXV800ELL151MJ30S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV800ELL151MJ30S
Capacitors - Aluminum Electrolytic Capacitors ELXV800ELL151MJ30S
CAP ALUM 150UF 20% 80V RADIAL

CAP ALUM 150UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-ELXV800ELL151MJ30S-ND 1202-ELXV800ELL151MJ30S 34M3883 ELXV800ELL151MJ30S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 150Uf, 80V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details