2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Bulk / Capacitor, Aluminum, 6.3 V, Cap.2200 , Dia.10 , Leng.30 RoHS Compliant: Yes
CAP ALUM 2200UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ELXV6R3ETD222MJ30S-ND | 72R8296 | ELXV6R3ETD222MJ30S |
| Product Name | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 6.3 V, Cap.2200 , Dia.10 , Leng.30 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |