5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
Bulk / Capacitor, Aluminum, 6.3 V, Cap.5600 , Dia.18 , Leng.20 RoHS Compliant: Yes
CAP ALUM 5600UF 20% 6.3V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ELXV6R3ELL562MM20S-ND | 1202-ELXV6R3ELL562MM20S | 50R9794 | ELXV6R3ELL562MM20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 6.3 V, Cap.5600 , Dia.18 , Leng.20 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |