United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV630EC3471MK35S

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXV630EC3471MK35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXV630EC3471MK35S-ND
Aluminum Electrolytic Capacitors ELXV630EC3471MK35S-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXV630EC3471MK35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV630EC3471MK35S
Capacitors - Aluminum Electrolytic Capacitors ELXV630EC3471MK35S
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con - 72R8297 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con
72R8297
Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con 72R8297
Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ELXV630EC3471MK35S-ND ELXV630EC3471MK35S 72R8297
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 63 V, Cap.470 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details