39µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Capacitor,39uF,50VDC
CAP ALUM 39UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ELXV500ELL390MFB5D-ND | 11N6539 | ELXV500ELL390MFB5D |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,39Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |