100µF 50V Aluminum Electrolytic Capacitors Radial, Can
CAP ALUM 100UF 20% 50V RADIAL
Bulk / Capacitor, Aluminum, 50 V, Cap.100 , Dia.8 , Leng.20 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ELXV500ELL101MH20D-ND | ELXV500ELL101MH20D | 15N3883 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 50 V, Cap.100 , Dia.8 , Leng.20 Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |