United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV350EC3270MEB5D

Description
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXV350EC3270MEB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXV350EC3270MEB5D-ND
Aluminum Electrolytic Capacitors 565-ELXV350EC3270MEB5D-ND
27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

27µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXV350EC3270MEB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV350EC3270MEB5D
Capacitors - Aluminum Electrolytic Capacitors ELXV350EC3270MEB5D
CAP ALUM 27UF 20% 35V RADIAL

CAP ALUM 27UF 20% 35V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 72R8247 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
72R8247
Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 72R8247
Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-ELXV350EC3270MEB5D-ND ELXV350EC3270MEB5D 72R8247
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.27 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details