United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXV250ELL331MJ16S

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELXV250ELL331MJ16S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELXV250ELL331MJ16S-ND
Aluminum Electrolytic Capacitors 565-ELXV250ELL331MJ16S-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXV250ELL331MJ16S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXV250ELL331MJ16S
Aluminum Electrolytic Capacitors 1202-ELXV250ELL331MJ16S
Capacitors

Capacitors

Supplier's Site Datasheet
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 Rohs Compliant United Chemi-Con - 50R7147 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 Rohs Compliant United Chemi-Con
50R7147
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 Rohs Compliant United Chemi-Con 50R7147
Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXV250ELL331MJ16S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXV250ELL331MJ16S
Capacitors - Aluminum Electrolytic Capacitors ELXV250ELL331MJ16S
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-ELXV250ELL331MJ16S-ND 1202-ELXV250ELL331MJ16S 50R7147 ELXV250ELL331MJ16S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 25 V, Cap.330 , Dia.10 , Leng.16 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details