Win Source Part Number: 1350456-ELXV250ELL15
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LXV
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 1.240" (31.50mm)
Standard Package: 1,000
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 30 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1.287 A @ 120 Hz
Ripple Current @ High Frequency: 1.98 A @ 100 kHz
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
Cap Aluminum Lytic 1500uF 25V 20% (12.5 X 30mm) Radial 5mm 1980mA 5000h 105°C Automotive Bulk Product overview: ELXV250ELL152MK30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 1980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 1980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXV250ELL152MK30
CAP ALUM 1500UF 20% 25V RADIAL
CAP ALUM 1500UF 20% 25V RADIAL
Bulk / Capacitor, Aluminum, 25 V, Cap.1500 , Dia.12 , Leng.30 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1350456-ELXV250ELL152MK30S | 565-ELXV250ELL152MK30S-ND | 1202-ELXV250ELL152MK30S | 58-ELXV250ELL152MK30S | ELXV250ELL152MK30S | ELXV250ELL152MK30S | 72R8228 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive 1500uF 25V 1980mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 25 V, Cap.1500 , Dia.12 , Leng.30 Rohs Compliant United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1500 microF | 1500 microF | 1.50E9 microF | 1500 microF | 1500 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |