3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
Bulk / Capacitor, Aluminum, 16 V, Cap.3900 , Dia.16 , Leng.30 RoHS Compliant: Yes
CAP ALUM 3900UF 20% 16V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ELXV160ELL392ML30S-ND | 1202-ELXV160ELL392ML30S | 72R8213 | ELXV160ELL392ML30S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 16 V, Cap.3900 , Dia.16 , Leng.30 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |