2700µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
CAP ALUM 2700UF 20% 10V RADIAL
Bulk / Capacitor, Aluminum, 10 V, Cap.2700 , Dia.12 , Leng.30 RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ELXV100ELL272MK30S-ND | 1202-ELXV100ELL272MK30S | ELXV100ELL272MK30S | 72R8186 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 10 V, Cap.2700 , Dia.12 , Leng.30 Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |