Cap Aluminum Lytic 82uF 450V 20% (25.4 X 30mm) Snap-In 10mm 650mA 7000h 105°C Product overview: ELXM451VSN820MQ30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXM451VSN820MQ30
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Win Source Part Number: 1360797-ELXM451VSN82
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: LXM
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 650 mA @ 120 Hz
Ripple Current @ High Frequency: 929.5 mA @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.000" Dia (25.40mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 82UF 20% 450V SNAP
CAP ALUM 82UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ELXM451VSN820MQ30S | ELXM451VSN820MQ30S-ND | 1360797-ELXM451VSN820MQ30S | ELXM451VSN820MQ30S | ELXM451VSN820MQ30S |
| Product Name | 82uF 450V 650mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8.20E7 microF | 82 microF | 82 microF | 82 microF | 82 microF |