United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXM451VSN221MR40S

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXM451VSN221MR40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXM451VSN221MR40S-ND
Aluminum Electrolytic Capacitors ELXM451VSN221MR40S-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360745-ELXM451VSN221MR40S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360745-ELXM451VSN221MR40S
Capacitors - Aluminum Electrolytic Capacitors 1360745-ELXM451VSN221MR40S
Win Source Part Number: 1360745-ELXM451VSN22 1MR40S Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: United Chemi-Con Series: LXM Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.2 A @ 120 Hz Ripple Current @ High Frequency: 1.716 A @ 50 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.181" Dia (30.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360745-ELXM451VSN221MR40S
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: LXM
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.2 A @ 120 Hz
Ripple Current @ High Frequency: 1.716 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXM451VSN221MR40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXM451VSN221MR40S
Capacitors - Aluminum Electrolytic Capacitors ELXM451VSN221MR40S
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXM451VSN221MR40S-ND 1360745-ELXM451VSN221MR40S ELXM451VSN221MR40S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details