United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXM451VSN101MP40S

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXM451VSN101MP40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXM451VSN101MP40S-ND
Aluminum Electrolytic Capacitors ELXM451VSN101MP40S-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELXM451VSN101MP40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXM451VSN101MP40S
Capacitors - Aluminum Electrolytic Capacitors ELXM451VSN101MP40S
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ELXM451VSN101MP40S-ND ELXM451VSN101MP40S
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details