100µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
CAP ALUM 100UF 20% 315V SNAP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ELXM3B1VSN101MP25S-ND | ELXM3B1VSN101MP25S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |