330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Capacitors
Cap Aluminum Lytic 330uF 500V 20% (30 X 50mm) Snap-In 10mm 1660mA 5000h 105°C Product overview: ELHS501VSN331MR50S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 500V, 1660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 500V, 1660mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELHS501VSN331MR50
Aluminum Electrolytic Capacitors - Snap In 330uF 20% 500V Long Life
CAP ALUM 330UF 20% 500V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-5111-ND | 1202-ELHS501VSN331MR50S | 58-ELHS501VSN331MR50S | ELHS501VSN331MR50S | ELHS501VSN331MR50S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 330uF 500V 1660mA Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |