United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELHS4H1VSN151MR25S

Description
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-ELHS4H1VSN151MR25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-ELHS4H1VSN151MR25S-ND
Aluminum Electrolytic Capacitors 565-ELHS4H1VSN151MR25S-ND
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-ELHS4H1VSN151MR25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELHS4H1VSN151MR25S
Aluminum Electrolytic Capacitors 1202-ELHS4H1VSN151MR25S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ELHS4H1VSN151MR25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELHS4H1VSN151MR25S
Capacitors - Aluminum Electrolytic Capacitors ELHS4H1VSN151MR25S
CAP ALUM 150UF 20% 475V SNAP

CAP ALUM 150UF 20% 475V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-ELHS4H1VSN151MR25S-ND 1202-ELHS4H1VSN151MR25S ELHS4H1VSN151MR25S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers