CAP ALUM 9000UF 35V RADIAL TH
Capacitors
Win Source Part Number: 1341058-ELBV350ELL90
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LBV
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: Automotive
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 500
Capacitance: 9000 µF
Tolerance: 0%, +30%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 16mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 2.465 A @ 120 Hz
Ripple Current @ High Frequency: 2.9 A @ 100 kHz
CAP ALUM 9000UF 30% 35V RAD TH
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-ELBV350ELL902AMP1S-ND | 1202-ELBV350ELL902AMP1S | 1341058-ELBV350ELL902AMP1S | ELBV350ELL902AMP1S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |