11000µF 25V Aluminum Electrolytic Capacitors Radial, Can 17mOhm @ 100kHz 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded 25V 11000uF+30% Tol. AEC-Q200
CAP ALUM 11000UF 25V RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4345-ND | ELBK250ELL113AMP1S | ELBK250ELL113AMP1S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |