Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
Capacitor RoHS Compliant: Yes
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKZN250ELL222MK30S | 565-4055-ND | 1202-EKZN250ELL222MK30S | 54X2579 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Features | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |