United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZN250ELL102MK16S

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-5007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5007-ND
Aluminum Electrolytic Capacitors 565-5007-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZN250ELL102MK16S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZN250ELL102MK16S
Aluminum Electrolytic Capacitor EKZN250ELL102MK16S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 1202-EKZN250ELL102MK16S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKZN250ELL102MK16S
Aluminum Electrolytic Capacitors 1202-EKZN250ELL102MK16S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZN250ELL102MK16S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZN250ELL102MK16S
Capacitors - Aluminum Electrolytic Capacitors EKZN250ELL102MK16S
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2574
Capacitor Rohs Compliant United Chemi-Con 54X2574
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-5007-ND EKZN250ELL102MK16S 1202-EKZN250ELL102MK16S EKZN250ELL102MK16S 54X2574
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details