United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZN160ELL103MMP1S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKZN160ELL103MMP1S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKZN160ELL103MMP1S
Aluminum Electrolytic Capacitors 1202-EKZN160ELL103MMP1S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKZN160ELL103MMP1S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZN160ELL103MMP1S-ND
Aluminum Electrolytic Capacitors 565-EKZN160ELL103MMP1S-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZN160ELL103MMP1S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZN160ELL103MMP1S
Aluminum Electrolytic Capacitor EKZN160ELL103MMP1S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2552 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2552
Capacitor Rohs Compliant United Chemi-Con 54X2552
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZN160ELL103MMP1S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZN160ELL103MMP1S
Capacitors - Aluminum Electrolytic Capacitors EKZN160ELL103MMP1S
CAP ALUM 10000UF 20% 16V RADIAL

CAP ALUM 10000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKZN160ELL103MMP1S 565-EKZN160ELL103MMP1S-ND EKZN160ELL103MMP1S 54X2552 EKZN160ELL103MMP1S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details