Capacitors
560µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitor RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKZN101ELL561MLP1S | 565-4148-ND | EKZN101ELL561MLP1S | 54X2543 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitor Rohs Compliant United Chemi-Con |
| Packing Method | Bulk; Bulk | Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Features | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |