United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZN100ELL331MF11D

Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-5003-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-5003-ND
Aluminum Electrolytic Capacitors 565-5003-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZN100ELL331MF11D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZN100ELL331MF11D
Aluminum Electrolytic Capacitor EKZN100ELL331MF11D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZN100ELL331MF11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZN100ELL331MF11D
Capacitors - Aluminum Electrolytic Capacitors EKZN100ELL331MF11D
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2515
Capacitor Rohs Compliant United Chemi-Con 54X2515
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-5003-ND EKZN100ELL331MF11D EKZN100ELL331MF11D 54X2515
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details