United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZM350EC3470ME11D

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZM350EC3470ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZM350EC3470ME11D-ND
Aluminum Electrolytic Capacitors 565-EKZM350EC3470ME11D-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZM350EC3470ME11D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZM350EC3470ME11D
Aluminum Electrolytic Capacitor EKZM350EC3470ME11D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZM350EC3470ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZM350EC3470ME11D
Capacitors - Aluminum Electrolytic Capacitors EKZM350EC3470ME11D
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZM350EC3470ME11D-ND EKZM350EC3470ME11D EKZM350EC3470ME11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers