Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985472-EKZM160ELL332
Packaging: Bulk
Termination: Radial
Voltage Rating: 16 V
Length: 30 mm
Mounting: SMD (SMT)
Capacitance: 3.3 mF
Tolerance: 20 %
Dissipation Factor: 0.16 %
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 16 V
CAP ALUM 16V POLAR
Cap Aluminum Lytic 3300uF 16V 20% (12.5 X 30mm) Radial 5mm 3450mA 10000h 105°C Bulk Product overview: EKZM160ELL332MK30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 16V, 3450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 16V, 3450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZM160ELL332MK30
Capacitors
ALUMINUM CAPACITOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 985472-EKZM160ELL332MK30S | 565-EKZM160ELL332MK30S-ND | 58-EKZM160ELL332MK30S | 1202-EKZM160ELL332MK30S | EKZM160ELL332MK30S |
| Product Name | Aluminum Capacitors - EKZM160ELL332MK30S | Aluminum Electrolytic Capacitors | 3300uF 16V 3450mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 3300 microF | 3.30E9 microF | 3300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts |