United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZM160EC5102MH20D

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZM160EC5102MH20D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZM160EC5102MH20D-ND
Aluminum Electrolytic Capacitors 565-EKZM160EC5102MH20D-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZM160EC5102MH20D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZM160EC5102MH20D
Aluminum Electrolytic Capacitor EKZM160EC5102MH20D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZM160EC5102MH20D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZM160EC5102MH20D
Capacitors - Aluminum Electrolytic Capacitors EKZM160EC5102MH20D
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZM160EC5102MH20D-ND EKZM160EC5102MH20D EKZM160EC5102MH20D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details