United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZM100ETD152MH20D

Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZM100ETD152MH20DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZM100ETD152MH20DTB-ND
Aluminum Electrolytic Capacitors 565-EKZM100ETD152MH20DTB-ND
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKZM100ETD152MH20DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZM100ETD152MH20DCT-ND
Aluminum Electrolytic Capacitors 565-EKZM100ETD152MH20DCT-ND
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZM100ETD152MH20D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZM100ETD152MH20D
Aluminum Electrolytic Capacitor EKZM100ETD152MH20D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZM100ETD152MH20D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZM100ETD152MH20D
Capacitors - Aluminum Electrolytic Capacitors EKZM100ETD152MH20D
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZM100ETD152MH20DTB-ND EKZM100ETD152MH20D EKZM100ETD152MH20D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details