United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EKZM100ELL331MF11S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EKZM100ELL331MF11S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZM100ELL331MF11S
Aluminum Electrolytic Capacitor EKZM100ELL331MF11S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of KZH series, Endurance with ripple current : 6,000 to 10,000 hours at 105C, Newly innovative electrolyte is employed to minimize ESR, Rated voltage range : 6.3 to 50Vdc, Nominal capacitance range : 27 to 10,000MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - EKZM100ELL331MF11S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZM100ELL331MF11S-ND
Aluminum Electrolytic Capacitors EKZM100ELL331MF11S-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZM100ELL331MF11S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZM100ELL331MF11S
Capacitors - Aluminum Electrolytic Capacitors EKZM100ELL331MF11S
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKZM100ELL331MF11S EKZM100ELL331MF11S-ND EKZM100ELL331MF11S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details