United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZH350ELL470ME11S

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4912-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4912-ND
Aluminum Electrolytic Capacitors 565-4912-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can

47µF 35V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZH350ELL470ME11S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZH350ELL470ME11S
Aluminum Electrolytic Capacitor EKZH350ELL470ME11S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZH350ELL470ME11S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZH350ELL470ME11S
Capacitors - Aluminum Electrolytic Capacitors EKZH350ELL470ME11S
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-4912-ND EKZH350ELL470ME11S EKZH350ELL470ME11S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details