United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZH160ETD101ME11D

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZH160ETD101ME11DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZH160ETD101ME11DTB-ND
Aluminum Electrolytic Capacitors 565-EKZH160ETD101ME11DTB-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKZH160ETD101ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZH160ETD101ME11DCT-ND
Aluminum Electrolytic Capacitors 565-EKZH160ETD101ME11DCT-ND
CAP ALUM 100UF 20% 16V RADIAL TH

CAP ALUM 100UF 20% 16V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKZH160ETD101ME11D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKZH160ETD101ME11D
Aluminum Electrolytic Capacitor EKZH160ETD101ME11D
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Ultra Low impedance for Personal Computers Storage Equipment, Endurance with ripple current: 5,000 to 6,000 hours at 105C, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZH160ETD101ME11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZH160ETD101ME11D
Capacitors - Aluminum Electrolytic Capacitors EKZH160ETD101ME11D
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZH160ETD101ME11DTB-ND EKZH160ETD101ME11D EKZH160ETD101ME11D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details