1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitors
Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.18 , Leng.35 RoHS Compliant: Yes
CAP ALUM 1000UF 20% 80V RAD T/H
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKZE800ELL102MMP1S-ND | 1202-EKZE800ELL102MMP1S | 72R8096 | EKZE800ELL102MMP1S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 80 V, Cap.1000 , Dia.18 , Leng.35 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |