United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE630ETS681MM20S

Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE630ETS681MM20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE630ETS681MM20S-ND
Aluminum Electrolytic Capacitors EKZE630ETS681MM20S-ND
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKZE630ETS681MM20S - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
EKZE630ETS681MM20S
Aluminum Electrolytic Capacitors EKZE630ETS681MM20S
CAP ALUM 680UF 20% 63V RADIAL

CAP ALUM 680UF 20% 63V RADIAL

Supplier's Site Datasheet
Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 Rohs Compliant United Chemi-Con - 72R8094 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 Rohs Compliant United Chemi-Con
72R8094
Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 Rohs Compliant United Chemi-Con 72R8094
Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE630ETS681MM20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE630ETS681MM20S
Capacitors - Aluminum Electrolytic Capacitors EKZE630ETS681MM20S
CAP ALUM 680UF 20% 63V RADIAL TH

CAP ALUM 680UF 20% 63V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EKZE630ETS681MM20S-ND EKZE630ETS681MM20S 72R8094 EKZE630ETS681MM20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 63 V, Cap.680 , Dia.18 , Leng.20 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details