United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE500EC3102ML25S

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE500EC3102ML25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE500EC3102ML25S-ND
Aluminum Electrolytic Capacitors 565-EKZE500EC3102ML25S-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE500EC3102ML25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE500EC3102ML25S
Capacitors - Aluminum Electrolytic Capacitors EKZE500EC3102ML25S
CAP ALUM 1000UF 20% 50V RAD T/H

CAP ALUM 1000UF 20% 50V RAD T/H

Supplier's Site
Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con - 72R8079 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
72R8079
Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con 72R8079
Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZE500EC3102ML25S-ND EKZE500EC3102ML25S 72R8079
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 50 V, Cap.1000 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers