United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350EC5182ML25S

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE350EC5182ML25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE350EC5182ML25S-ND
Aluminum Electrolytic Capacitors EKZE350EC5182ML25S-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con - 72R8076 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
72R8076
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con 72R8076
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE350EC5182ML25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350EC5182ML25S
Capacitors - Aluminum Electrolytic Capacitors EKZE350EC5182ML25S
CAP ALUM 1800UF 20% 35V RAD T/H

CAP ALUM 1800UF 20% 35V RAD T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKZE350EC5182ML25S-ND 72R8076 EKZE350EC5182ML25S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers