United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350EC3471MJ20S

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE350EC3471MJ20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE350EC3471MJ20S-ND
Aluminum Electrolytic Capacitors 565-EKZE350EC3471MJ20S-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE350EC3471MJ20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350EC3471MJ20S
Capacitors - Aluminum Electrolytic Capacitors EKZE350EC3471MJ20S
CAP ALUM 470UF 20% 35V RADIAL TH

CAP ALUM 470UF 20% 35V RADIAL TH

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con - 72R8075 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con
72R8075
Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con 72R8075
Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZE350EC3471MJ20S-ND EKZE350EC3471MJ20S 72R8075
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details