United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350EC3152MK35S

Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE350EC3152MK35STB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE350EC3152MK35STB-ND
Aluminum Electrolytic Capacitors 565-EKZE350EC3152MK35STB-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE350EC3152MK35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350EC3152MK35S
Capacitors - Aluminum Electrolytic Capacitors EKZE350EC3152MK35S
CAP ALUM 1500UF 20% 35V RAD T/H

CAP ALUM 1500UF 20% 35V RAD T/H

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con - 72R8073 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con
72R8073
Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con 72R8073
Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKZE350EC3152MK35STB-ND EKZE350EC3152MK35S 72R8073
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.1500 , Dia.12 , Leng.35 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details