United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE250ETD221MHB5D

Description
CAP ALUM 220UF 20% 25V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 25V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE250ETD221MHB5DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE250ETD221MHB5DCT-ND
Aluminum Electrolytic Capacitors 565-EKZE250ETD221MHB5DCT-ND
CAP ALUM 220UF 20% 25V RADIAL TH

CAP ALUM 220UF 20% 25V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKZE250ETD221MHB5DTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE250ETD221MHB5DTR-ND
Aluminum Electrolytic Capacitors 565-EKZE250ETD221MHB5DTR-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE250ETD221MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE250ETD221MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKZE250ETD221MHB5D
CAP ALUM 220UF 20% 25V RADIAL TH

CAP ALUM 220UF 20% 25V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-EKZE250ETD221MHB5DCT-ND EKZE250ETD221MHB5D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers