United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE250EC3221MHB5D

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKZE250EC3221MHB5DTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE250EC3221MHB5DTR-ND
Aluminum Electrolytic Capacitors 565-EKZE250EC3221MHB5DTR-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKZE250EC3221MHB5DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKZE250EC3221MHB5DCT-ND
Aluminum Electrolytic Capacitors 565-EKZE250EC3221MHB5DCT-ND
CAP ALUM 220UF 20% 25V RADIAL TH

CAP ALUM 220UF 20% 25V RADIAL TH

Buy Now Datasheet
Singapore, Singapore
220uF 25V 760mA Capacitor
58-EKZE250EC3221MHB5D
220uF 25V 760mA Capacitor 58-EKZE250EC3221MHB5D
Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 760mA 3000h 105°C Bulk Product overview: EKZE250EC3221MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE250EC3221MHB5 D can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 760mA 3000h 105°C Bulk Product overview: EKZE250EC3221MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE250EC3221MHB5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358229-EKZE250EC3221MHB5D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358229-EKZE250EC3221MHB5D
Capacitors - Aluminum Electrolytic Capacitors 1358229-EKZE250EC3221MHB5D
Win Source Part Number: 1358229-EKZE250EC322 1MHB5D Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: United Chemi-Con Series: KZE Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 380 mA @ 120 Hz Ripple Current @ High Frequency: 760 mA @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 72 mOhms

Win Source Part Number: 1358229-EKZE250EC3221MHB5D
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KZE
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 380 mA @ 120 Hz
Ripple Current @ High Frequency: 760 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 72 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKZE250EC3221MHB5D - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKZE250EC3221MHB5D
Aluminum Electrolytic Capacitors EKZE250EC3221MHB5D
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site Datasheet
Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con - 72R8064 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
72R8064
Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con 72R8064
Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE250EC3221MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE250EC3221MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKZE250EC3221MHB5D
CAP ALUM 220UF 20% 25V RADIAL TH

CAP ALUM 220UF 20% 25V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKZE250EC3221MHB5DTR-ND 58-EKZE250EC3221MHB5D 1358229-EKZE250EC3221MHB5D EKZE250EC3221MHB5D 72R8064 EKZE250EC3221MHB5D
Product Name Aluminum Electrolytic Capacitors 220uF 25V 760mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 25 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers