390µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitor RoHS Compliant: Yes
CAP ALUM 390UF 20% 63V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKYB630ELL391MK20S-ND | 1202-EKYB630ELL391MK20S | EKYB630ELL391MK20S | 54X2470 | EKYB630ELL391MK20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitor Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |