United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKYB500ELL272MMP1S

Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKYB500ELL272MMP1S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKYB500ELL272MMP1S-ND
Aluminum Electrolytic Capacitors 565-EKYB500ELL272MMP1S-ND
2700µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2700µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKYB500ELL272MMP1S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKYB500ELL272MMP1S
Aluminum Electrolytic Capacitors 1202-EKYB500ELL272MMP1S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKYB500ELL272MMP1S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKYB500ELL272MMP1S
Capacitors - Aluminum Electrolytic Capacitors EKYB500ELL272MMP1S
CAP ALUM 2700UF 20% 50V RADIAL

CAP ALUM 2700UF 20% 50V RADIAL

Supplier's Site
Capacitor, Alu Elec, 2700Uf, 50V, Radial; Capacitance United Chemi-Con - 54X2420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 2700Uf, 50V, Radial; Capacitance United Chemi-Con
54X2420
Capacitor, Alu Elec, 2700Uf, 50V, Radial; Capacitance United Chemi-Con 54X2420
CAPACITOR, ALU ELEC, 2700UF, 50V, RADIAL; Capacitance:2700µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 2700UF, 50V, RADIAL; Capacitance:2700µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKYB500ELL272MMP1S-ND 1202-EKYB500ELL272MMP1S EKYB500ELL272MMP1S 54X2420
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 2700Uf, 50V, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details