Cap Aluminum Lytic 270uF 16V 20% (6.3 X 11mm) Radial 2.5mm 540mA 7000h 105°C Bulk Product overview: EKYB160ELL271MF11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKYB160ELL271MF11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
270µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Capacitor RoHS Compliant: Yes
CAP ALUM 270UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EKYB160ELL271MF11D | EKYB160ELL271MF11D | 565-EKYB160ELL271MF11D-ND | 54X2340 | EKYB160ELL271MF11D |
| Product Name | 270uF 16V 540mA Capacitor | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF |