United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EKYB101ELL6R8ME11D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EKYB101ELL6R8ME11D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKYB101ELL6R8ME11D
Aluminum Electrolytic Capacitor EKYB101ELL6R8ME11D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 565-EKYB101ELL6R8ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKYB101ELL6R8ME11D-ND
Aluminum Electrolytic Capacitors 565-EKYB101ELL6R8ME11D-ND
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor, Alu Elec, 6.8Uf, 100V, Radial; Capacitance United Chemi-Con - 54X2326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 6.8Uf, 100V, Radial; Capacitance United Chemi-Con
54X2326
Capacitor, Alu Elec, 6.8Uf, 100V, Radial; Capacitance United Chemi-Con 54X2326
CAPACITOR, ALU ELEC, 6.8UF, 100V, RADIAL; Capacitance:6.8µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 6.8UF, 100V, RADIAL; Capacitance:6.8µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKYB101ELL6R8ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKYB101ELL6R8ME11D
Capacitors - Aluminum Electrolytic Capacitors EKYB101ELL6R8ME11D
CAP ALUM 6.8UF 20% 100V RADIAL

CAP ALUM 6.8UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EKYB101ELL6R8ME11D 565-EKYB101ELL6R8ME11D-ND 54X2326 EKYB101ELL6R8ME11D
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 6.8Uf, 100V, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details