United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKYB101ELL181MK20S

Description
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKYB101ELL181MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKYB101ELL181MK20S-ND
Aluminum Electrolytic Capacitors 565-EKYB101ELL181MK20S-ND
180µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

180µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKYB101ELL181MK20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKYB101ELL181MK20S
Aluminum Electrolytic Capacitors 1202-EKYB101ELL181MK20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EKYB101ELL181MK20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKYB101ELL181MK20S
Aluminum Electrolytic Capacitor EKYB101ELL181MK20S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKYB101ELL181MK20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKYB101ELL181MK20S
Capacitors - Aluminum Electrolytic Capacitors EKYB101ELL181MK20S
CAP ALUM 180UF 20% 100V RADIAL

CAP ALUM 180UF 20% 100V RADIAL

Supplier's Site
Capacitor, Alu Elec, 180Uf, 100V, Radial; Capacitance United Chemi-Con - 54X2311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 180Uf, 100V, Radial; Capacitance United Chemi-Con
54X2311
Capacitor, Alu Elec, 180Uf, 100V, Radial; Capacitance United Chemi-Con 54X2311
CAPACITOR, ALU ELEC, 180UF, 100V, RADIAL; Capacitance:180µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 180UF, 100V, RADIAL; Capacitance:180µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKYB101ELL181MK20S-ND 1202-EKYB101ELL181MK20S EKYB101ELL181MK20S EKYB101ELL181MK20S 54X2311
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 180Uf, 100V, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details