United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKYB100ELL561MHB5D

Description
560µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKYB100ELL561MHB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKYB100ELL561MHB5D-ND
Aluminum Electrolytic Capacitors 565-EKYB100ELL561MHB5D-ND
560µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

560µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKYB100ELL561MHB5D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKYB100ELL561MHB5D
Aluminum Electrolytic Capacitor EKYB100ELL561MHB5D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2298 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2298
Capacitor Rohs Compliant United Chemi-Con 54X2298
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKYB100ELL561MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKYB100ELL561MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKYB100ELL561MHB5D
CAP ALUM 560UF 20% 10V RADIAL

CAP ALUM 560UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKYB100ELL561MHB5D-ND EKYB100ELL561MHB5D 54X2298 EKYB100ELL561MHB5D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitor Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers