Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
390µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
Capacitor RoHS Compliant: Yes
CAP ALUM 390UF 20% 63V RADIAL
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKYA630ELL391MK20S | 565-EKYA630ELL391MK20S-ND | 1202-EKYA630ELL391MK20S | 54X2278 | EKYA630ELL391MK20S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |