UNITED CHEMI-CON, INC.
EKY101ELL821MM40S -- CAP, 100V, 820 UF, 20% UNITED CHEMI-CON
United Chemi-Con, Inc.
Cap, 100V, 820 Uf, 20% United Chemi-Con
EKY101ELL821MM40S
Description
CAP, 100V, 820 UF, 20%
Description
CAP, 100V, 820 UF, 20%
Suppliers
Cap, 100V, 820 Uf, 20% United Chemi-Con
03P1421
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
03P1421 |
|
Product Name
|
Cap, 100V, 820 Uf, 20% United Chemi-Con |
|
Capacitance Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
900000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
5.00E-4 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details