Capacitors
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 270UF 20% 63V RADIAL
Bulk / Capacitor, Aluminum, 63 V, Cap.270 , Dia.12 , Leng.20
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKY-630ELL271MK20S | 565-EKY-630ELL271MK20S-ND | EKY-630ELL271MK20S | 72R8048 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 63 V, Cap.270 , Dia.12 , Leng.20 United Chemi-Con |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |